Panasonic Chip Resistor - Surface Mount ERJ-UP3F22R6V

Description
RES 22.6 OHM 1% 1.4W 0603
Datasheet
Description
RES 22.6 OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F22R6V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F22R6V
Chip Resistor - Surface Mount ERJ-UP3F22R6V
RES 22.6 OHM 1% 1.4W 0603

RES 22.6 OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 22R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0831
Res, 22R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0831
RES, 22R6, 1%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22R6, 1%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2707
Res, 22R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2707
RES, 22R6, 1%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22R6, 1%, 0.25W, 0603, THICK FILM; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F22R6V 68AH0831
Product Name Chip Resistor - Surface Mount Res, 22R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6813FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details