RES 2.26K OHM 1% 1.4W 0603
RES, 2K26, 1%, 0.25W, 0603, THICK FILM; Resistance:2.26kohm;
RES, 2K26, 1%, 0.25W, 0603, THICK FILM; Resistance:2.26kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-UP3F2261V | 68AH2715 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K26, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2260 ohms | 2260 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |