Panasonic Res, 2K21, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2211V

Description
RES, 2K21, 1%, 0.25W, 0603, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 1%, 0.25W, 0603, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2712
Res, 2K21, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2712
RES, 2K21, 1%, 0.25W, 0603, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K21, 1%, 0.25W, 0603, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1650
Res, 2K21, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1650
RES, 2K21, 1%, 0.25W, 0603, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K21, 1%, 0.25W, 0603, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2712
Product Name Res, 2K21, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details