Panasonic Chip Resistor - Surface Mount ERJ-UP3F2203V

Description
RES 220K OHM 1% 1/4W 0603
Datasheet
Description
RES 220K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F2203V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2203V
Chip Resistor - Surface Mount ERJ-UP3F2203V
RES 220K OHM 1% 1/4W 0603

RES 220K OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 220K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0833
Res, 220K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0833
RES, 220K, 1%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220K, 1%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2711
Res, 220K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2711
RES, 220K, 1%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220K, 1%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F2203V 68AH0833
Product Name Chip Resistor - Surface Mount Res, 220K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details