Panasonic Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2201V

Description
RES, 2K2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1647
Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1647
RES, 2K2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2709
Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2709
RES, 2K2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K2, 1%, 0.25W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1647
Product Name Res, 2K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details