Panasonic Res, 21R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F21R5V

Description
RES, 21R5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 21R5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1640
Res, 21R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1640
RES, 21R5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21R5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1639
Res, 21R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1639
RES, 21R5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21R5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1640
Product Name Res, 21R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details