Panasonic Res, 21R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F21R0V

Description
RES, 21R, 1%, 0.25W, 0603, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 21R, 1%, 0.25W, 0603, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1638
Res, 21R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1638
RES, 21R, 1%, 0.25W, 0603, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 21R, 1%, 0.25W, 0603, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2695
Res, 21R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2695
RES, 21R, 1%, 0.25W, 0603, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 21R, 1%, 0.25W, 0603, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F21R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F21R0V
Chip Resistor - Surface Mount ERJ-UP3F21R0V
RES 21 OHM 1% 1.4W 0603

RES 21 OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1638 ERJ-UP3F21R0V
Product Name Res, 21R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6192FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details