Panasonic Res, 21K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2152V

Description
RES, 21K5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 21K5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2702
Res, 21K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2702
RES, 21K5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21K5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0830
Res, 21K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0830
RES, 21K5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21K5, 1%, 0.25W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F2152V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2152V
Chip Resistor - Surface Mount ERJ-UP3F2152V
RES 21.5K OHM 1% 1.4W 0603

RES 21.5K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2702 ERJ-UP3F2152V
Product Name Res, 21K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21500 ohms 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details