Panasonic Res, 210K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2103V

Description
RES, 210K, 1%, 0.25W, 0603, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 210K, 1%, 0.25W, 0603, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2699
Res, 210K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2699
RES, 210K, 1%, 0.25W, 0603, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210K, 1%, 0.25W, 0603, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1643
Res, 210K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1643
RES, 210K, 1%, 0.25W, 0603, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210K, 1%, 0.25W, 0603, THICK FILM; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2699
Product Name Res, 210K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers