Panasonic Res, 2K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2101V

Description
RES, 2K1, 1%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 1%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2697
Res, 2K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2697
RES, 2K1, 1%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K1, 1%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2698
Res, 2K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2698
RES, 2K1, 1%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K1, 1%, 0.25W, 0603, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F2101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2101V
Chip Resistor - Surface Mount ERJ-UP3F2101V
RES 2.1K OHM 1% 1.4W 0603

RES 2.1K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2697 ERJ-UP3F2101V
Product Name Res, 2K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2100 ohms 2100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details