Panasonic Res, 205K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2053V

Description
RES, 205K, 1%, 0.25W, 0603, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 205K, 1%, 0.25W, 0603, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0827
Res, 205K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0827
RES, 205K, 1%, 0.25W, 0603, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205K, 1%, 0.25W, 0603, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2694
Res, 205K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2694
RES, 205K, 1%, 0.25W, 0603, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205K, 1%, 0.25W, 0603, THICK FILM; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0827
Product Name Res, 205K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 205000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers