Panasonic Res, 20K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2052V

Description
RES, 20K5, 1%, 0.25W, 0603, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 1%, 0.25W, 0603, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2693
Res, 20K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2693
RES, 20K5, 1%, 0.25W, 0603, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 1%, 0.25W, 0603, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2692
Res, 20K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2692
RES, 20K5, 1%, 0.25W, 0603, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 1%, 0.25W, 0603, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2693
Product Name Res, 20K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details