Panasonic Res, 196K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1963V

Description
RES, 196K, 1%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 196K, 1%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2684
Res, 196K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2684
RES, 196K, 1%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 196K, 1%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1631
Res, 196K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1631
RES, 196K, 1%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 196K, 1%, 0.25W, 0603, THICK FILM; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F1963V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F1963V
Chip Resistor - Surface Mount ERJ-UP3F1963V
RES 196K OHM 1% 1.4W 0603

RES 196K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2684 ERJ-UP3F1963V
Product Name Res, 196K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 196000 ohms 196000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers