Panasonic Chip Resistor - Surface Mount ERJ-UP3F1962V

Description
RES 19.6K OHM 1% 1.4W 0603
Datasheet
Description
RES 19.6K OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F1962V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F1962V
Chip Resistor - Surface Mount ERJ-UP3F1962V
RES 19.6K OHM 1% 1.4W 0603

RES 19.6K OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 19K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2683
Res, 19K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2683
RES, 19K6, 1%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 1%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0823
Res, 19K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0823
RES, 19K6, 1%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 1%, 0.25W, 0603, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F1962V 68AH2683
Product Name Chip Resistor - Surface Mount Res, 19K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 19600 ohms 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers