Panasonic Res, 1K96, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1961V

Description
RES, 1K96, 1%, 0.25W, 0603, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 1%, 0.25W, 0603, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0822
Res, 1K96, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0822
RES, 1K96, 1%, 0.25W, 0603, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 1%, 0.25W, 0603, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2682
Res, 1K96, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2682
RES, 1K96, 1%, 0.25W, 0603, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 1%, 0.25W, 0603, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F1961V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F1961V
Chip Resistor - Surface Mount ERJ-UP3F1961V
RES 1.96K OHM 1% 1.4W 0603

RES 1.96K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0822 ERJ-UP3F1961V
Product Name Res, 1K96, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1960 ohms 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers