Panasonic Res, 196R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1960V

Description
RES, 196R, 1%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 196R, 1%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0821
Res, 196R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0821
RES, 196R, 1%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 196R, 1%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2681
Res, 196R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2681
RES, 196R, 1%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 196R, 1%, 0.25W, 0603, THICK FILM; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0821
Product Name Res, 196R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details