Panasonic Res, 1K91, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1911V

Description
RES, 1K91, 1%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 1%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1628
Res, 1K91, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1628
RES, 1K91, 1%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 1%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2678
Res, 1K91, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2678
RES, 1K91, 1%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 1%, 0.25W, 0603, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1628
Product Name Res, 1K91, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details