Panasonic Res, 18K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1872V

Description
RES, 18K7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18K7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1623
Res, 18K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1623
RES, 18K7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2674
Res, 18K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2674
RES, 18K7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F1872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F1872V
Chip Resistor - Surface Mount ERJ-UP3F1872V
RES 18.7K OHM 1% 1.4W 0603

RES 18.7K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1623 ERJ-UP3F1872V
Product Name Res, 18K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18700 ohms 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details