Panasonic Res, 18K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1822V

Description
RES, 18K2, 1%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18K2, 1%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2670
Res, 18K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2670
RES, 18K2, 1%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 1%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1620
Res, 18K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1620
RES, 18K2, 1%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 1%, 0.25W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2670
Product Name Res, 18K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers