Panasonic Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1802V

Description
RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2666
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2666
RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2667
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2667
RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1802V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1802V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1802V
RES 18K OHM 1% 1/4W 0603

RES 18K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH2666 ERJ-UP3F1802V
Product Name Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details