Panasonic Chip Resistor - Surface Mount ERJ-UP3F17R8V

Description
RES 17.8 OHM 1% 1.4W 0603
Datasheet
Description
RES 17.8 OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F17R8V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F17R8V
Chip Resistor - Surface Mount ERJ-UP3F17R8V
RES 17.8 OHM 1% 1.4W 0603

RES 17.8 OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 17R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1606
Res, 17R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1606
RES, 17R8, 1%, 0.25W, 0603, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R8, 1%, 0.25W, 0603, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0812
Res, 17R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0812
RES, 17R8, 1%, 0.25W, 0603, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R8, 1%, 0.25W, 0603, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F17R8V 68AH1606
Product Name Chip Resistor - Surface Mount Res, 17R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers