Panasonic Res, 174R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1740V

Description
RES, 174R, 1%, 0.25W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 174R, 1%, 0.25W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2655
Res, 174R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2655
RES, 174R, 1%, 0.25W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 174R, 1%, 0.25W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1607
Res, 174R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1607
RES, 174R, 1%, 0.25W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 174R, 1%, 0.25W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2655
Product Name Res, 174R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details