Panasonic Res, 16R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F16R5V

Description
RES, 16R5, 1%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16R5, 1%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1585
Res, 16R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1585
RES, 16R5, 1%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R5, 1%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1584
Res, 16R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1584
RES, 16R5, 1%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R5, 1%, 0.25W, 0603, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1585
Product Name Res, 16R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details