Panasonic Res, 16R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F16R2V

Description
RES, 16R2, 1%, 0.25W, 0603, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16R2, 1%, 0.25W, 0603, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2645
Res, 16R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2645
RES, 16R2, 1%, 0.25W, 0603, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R2, 1%, 0.25W, 0603, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0804
Res, 16R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0804
RES, 16R2, 1%, 0.25W, 0603, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R2, 1%, 0.25W, 0603, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2645
Product Name Res, 16R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers