Panasonic Res, 16K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1692V

Description
RES, 16K9, 1%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 1%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1602
Res, 16K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1602
RES, 16K9, 1%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 1%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1603
Res, 16K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1603
RES, 16K9, 1%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 1%, 0.25W, 0603, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1602
Product Name Res, 16K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details