Panasonic Res, 1K69, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1691V

Description
RES, 1K69, 1%, 0.25W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K69, 1%, 0.25W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2653
Res, 1K69, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2653
RES, 1K69, 1%, 0.25W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K69, 1%, 0.25W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1601
Res, 1K69, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1601
RES, 1K69, 1%, 0.25W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K69, 1%, 0.25W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2653
Product Name Res, 1K69, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details