Panasonic Res, 169R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1690V

Description
RES, 169R, 1%, 0.25W, 0603, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 169R, 1%, 0.25W, 0603, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1600
Res, 169R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1600
RES, 169R, 1%, 0.25W, 0603, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 169R, 1%, 0.25W, 0603, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0810
Res, 169R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0810
RES, 169R, 1%, 0.25W, 0603, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 169R, 1%, 0.25W, 0603, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1600
Product Name Res, 169R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details