Panasonic Res, 165K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1653V

Description
RES, 165K, 1%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 165K, 1%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2651
Res, 165K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2651
RES, 165K, 1%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165K, 1%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2652
Res, 165K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2652
RES, 165K, 1%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165K, 1%, 0.25W, 0603, THICK FILM; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2651
Product Name Res, 165K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 165000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers