Panasonic Res, 162K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1623V

Description
RES, 162K, 1%, 0.25W, 0603, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 162K, 1%, 0.25W, 0603, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0808
Res, 162K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0808
RES, 162K, 1%, 0.25W, 0603, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162K, 1%, 0.25W, 0603, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0807
Res, 162K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0807
RES, 162K, 1%, 0.25W, 0603, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162K, 1%, 0.25W, 0603, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0808
Product Name Res, 162K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249358 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details