Panasonic Res, 1K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1621V

Description
RES, 1K62, 1%, 0.25W, 0603, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K62, 1%, 0.25W, 0603, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1593
Res, 1K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1593
RES, 1K62, 1%, 0.25W, 0603, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K62, 1%, 0.25W, 0603, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1592
Res, 1K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1592
RES, 1K62, 1%, 0.25W, 0603, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K62, 1%, 0.25W, 0603, THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1593
Product Name Res, 1K62, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details