Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F1603V

Description
RES 160K OHM 1% 1/4W 0603
Datasheet
Description
RES 160K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1603V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1603V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1603V
RES 160K OHM 1% 1/4W 0603

RES 160K OHM 1% 1/4W 0603

Supplier's Site
Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1591
Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1591
RES, 160K, 1%, 0.25W, 0603, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160K, 1%, 0.25W, 0603, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2648
Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2648
RES, 160K, 1%, 0.25W, 0603, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160K, 1%, 0.25W, 0603, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F1603V 68AH1591
Product Name Resistors - Chip Resistor - Surface Mount Res, 160K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 160000 ohms 160000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details