Panasonic Res, 1K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1601V

Description
RES, 1K6, 1%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 1%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1588
Res, 1K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1588
RES, 1K6, 1%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K6, 1%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1587
Res, 1K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1587
RES, 1K6, 1%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K6, 1%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1601V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1601V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1601V
RES 1.6K OHM 1% 1/4W 0603

RES 1.6K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH1588 ERJ-UP3F1601V
Product Name Res, 1K6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1600 ohms 1600 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers