Panasonic Res, 15K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1582V

Description
RES, 15K8, 1%, 0.25W, 0603, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15K8, 1%, 0.25W, 0603, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1583
Res, 15K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1583
RES, 15K8, 1%, 0.25W, 0603, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K8, 1%, 0.25W, 0603, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2642
Res, 15K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2642
RES, 15K8, 1%, 0.25W, 0603, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K8, 1%, 0.25W, 0603, THICK FILM; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1583
Product Name Res, 15K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers