Panasonic Res, 15K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1542V

Description
RES, 15K4, 1%, 0.25W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15K4, 1%, 0.25W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0801
Res, 15K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0801
RES, 15K4, 1%, 0.25W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K4, 1%, 0.25W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2638
Res, 15K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2638
RES, 15K4, 1%, 0.25W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K4, 1%, 0.25W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F1542V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F1542V
Chip Resistor - Surface Mount ERJ-UP3F1542V
RES 15.4K OHM 1% 1.4W 0603

RES 15.4K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0801 ERJ-UP3F1542V
Product Name Res, 15K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15400 ohms 15400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details