Panasonic Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1500V

Description
RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2633
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2633
RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1575
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1575
RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2633
Product Name Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details