Panasonic Res, 14R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F14R7V

Description
RES, 14R7, 1%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14R7, 1%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1559
Res, 14R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1559
RES, 14R7, 1%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R7, 1%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2621
Res, 14R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2621
RES, 14R7, 1%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14R7, 1%, 0.25W, 0603, THICK FILM; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1559
Product Name Res, 14R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers