Panasonic Res, 147K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1473V

Description
RES, 147K, 1%, 0.25W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 147K, 1%, 0.25W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1572
Res, 147K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1572
RES, 147K, 1%, 0.25W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147K, 1%, 0.25W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2629
Res, 147K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2629
RES, 147K, 1%, 0.25W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147K, 1%, 0.25W, 0603, THICK FILM; Resistance:147kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1572
Product Name Res, 147K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 147000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers