Panasonic Res, 143K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1433V

Description
RES, 143K, 1%, 0.25W, 0603, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 143K, 1%, 0.25W, 0603, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 143K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1569
Res, 143K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1569
RES, 143K, 1%, 0.25W, 0603, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 143K, 1%, 0.25W, 0603, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 143K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1568
Res, 143K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1568
RES, 143K, 1%, 0.25W, 0603, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 143K, 1%, 0.25W, 0603, THICK FILM; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1569
Product Name Res, 143K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 143000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details