Panasonic Res, 14K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1432V

Description
RES, 14K3, 1%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K3, 1%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2626
Res, 14K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2626
RES, 14K3, 1%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 1%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1567
Res, 14K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1567
RES, 14K3, 1%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 1%, 0.25W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2626
Product Name Res, 14K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details