Panasonic Res, 140K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1403V

Description
RES, 140K, 1%, 0.25W, 0603, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 140K, 1%, 0.25W, 0603, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1565
Res, 140K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1565
RES, 140K, 1%, 0.25W, 0603, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140K, 1%, 0.25W, 0603, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0795
Res, 140K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0795
RES, 140K, 1%, 0.25W, 0603, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140K, 1%, 0.25W, 0603, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1565
Product Name Res, 140K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 140000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details