Panasonic Res, 13R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F13R7V

Description
RES, 13R7, 1%, 0.25W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13R7, 1%, 0.25W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2609
Res, 13R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2609
RES, 13R7, 1%, 0.25W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13R7, 1%, 0.25W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2610
Res, 13R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2610
RES, 13R7, 1%, 0.25W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13R7, 1%, 0.25W, 0603, THICK FILM; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2609
Product Name Res, 13R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers