Panasonic Res, 137K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1373V

Description
RES, 137K, 1%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 137K, 1%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1556
Res, 137K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1556
RES, 137K, 1%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 1%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2619
Res, 137K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2619
RES, 137K, 1%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 1%, 0.25W, 0603, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1556
Product Name Res, 137K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details