Panasonic Res, 13K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1332V

Description
RES, 13K3, 1%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 1%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2616
Res, 13K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2616
RES, 13K3, 1%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 1%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1551
Res, 13K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1551
RES, 13K3, 1%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 1%, 0.25W, 0603, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2616
Product Name Res, 13K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details