Panasonic Res, 13K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1302V

Description
RES, 13K, 1%, 0.25W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 1%, 0.25W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0790
Res, 13K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0790
RES, 13K, 1%, 0.25W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 13K, 1%, 0.25W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2613
Res, 13K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2613
RES, 13K, 1%, 0.25W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 13K, 1%, 0.25W, 0603, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1302V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1302V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1302V
RES 13K OHM 1% 1/4W 0603

RES 13K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH0790 ERJ-UP3F1302V
Product Name Res, 13K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details