Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F1301V

Description
RES 1.3K OHM 1% 1/4W 0603
Datasheet
Description
RES 1.3K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1301V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1301V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1301V
RES 1.3K OHM 1% 1/4W 0603

RES 1.3K OHM 1% 1/4W 0603

Supplier's Site
Res, 1K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1547
Res, 1K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1547
RES, 1K3, 1%, 0.25W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K3, 1%, 0.25W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0789
Res, 1K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0789
RES, 1K3, 1%, 0.25W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K3, 1%, 0.25W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F1301V 68AH1547
Product Name Resistors - Chip Resistor - Surface Mount Res, 1K3, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details