Panasonic Res, 12R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F12R7V

Description
RES, 12R7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2593
Res, 12R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2593
RES, 12R7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2594
Res, 12R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2594
RES, 12R7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F12R7V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F12R7V
Chip Resistor - Surface Mount ERJ-UP3F12R7V
RES 12.7 OHM 1% 1.4W 0603

RES 12.7 OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2593 ERJ-UP3F12R7V
Product Name Res, 12R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details