Panasonic Res, 1K27, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1271V

Description
RES, 1K27, 1%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 1%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2606
Res, 1K27, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2606
RES, 1K27, 1%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K27, 1%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2605
Res, 1K27, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2605
RES, 1K27, 1%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K27, 1%, 0.25W, 0603, THICK FILM; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2606
Product Name Res, 1K27, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details