Panasonic Res, 121R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1210V

Description
RES, 121R, 1%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 121R, 1%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2599
Res, 121R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2599
RES, 121R, 1%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 121R, 1%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2598
Res, 121R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2598
RES, 121R, 1%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 121R, 1%, 0.25W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2599
Product Name Res, 121R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details