Panasonic Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1203V

Description
RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1536
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1536
RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0781
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0781
RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1536
Product Name Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details