Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F1202V

Description
RES 12K OHM 1% 1/4W 0603
Datasheet
Description
RES 12K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1202V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1202V
RES 12K OHM 1% 1/4W 0603

RES 12K OHM 1% 1/4W 0603

Supplier's Site
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1535
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1535
RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2597
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2597
RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F1202V 68AH1535
Product Name Resistors - Chip Resistor - Surface Mount Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers